EN
  • EN
  • DE

LM239ADR

Part No LM239ADR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Quad R-R O/P ±15V/30V Automotive 14-Pin SOIC T/R / IC QUAD DIFF COMPARATOR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 3mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 018715-LM239ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM239A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin China, Malaysia, Mexico, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM239ADR CAD Model

Description

The LM239ADR is a high-performance, quad differential comparator product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Supply Voltages: 2V to 36V
  • Input Offset Voltage: Low
  • Input Impedance: High
  • Response Time: Fast
  • Common-Mode Range: Wide
  • Load Drive Capability: Up to 15mA
  • Package: 14-pin SOIC

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2343 $50.3745
525+ $0.1923 $100.9575
810+ $0.1863 $150.9030
1,110+ $0.1803 $200.1330
1,435+ $0.1743 $250.1205
1,925+ $0.1562 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,380 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess