EN
  • EN
  • DE

LM25085MYE

Part No LM25085MYE
Manufacturer Texas Instruments
Description LM25085, LM25085-Q1 42V Constant On-Time PFET Buck Switching Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1197267-LM25085MYE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, LED Lighting, Power Management
Ultra Librarian 3D Model Ultra Librarian LM25085MYE CAD Model

Description

Product Overview: LM25085MYE from Texas Instruments

The LM25085MYE is a highly efficient, compact, and feature-rich power management integrated circuit (PMIC) designed by Texas Instruments (TI). This device is part of TI's extensive portfolio of switching regulators, specifically belonging to the category of step-down (buck) switching regulators. It is engineered to cater to a broad range of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Input Voltage Range: The LM25085MYE operates with an input voltage range from 4.5V to 42V, making it versatile for various power supply scenarios.
  • Switching Frequency: It features an adjustable switching frequency up to 1 MHz, allowing designers to balance efficiency with component size.
  • Output Current: The device is capable of delivering up to 2A of continuous output current, suitable for a wide array of low to medium power applications.
  • High Efficiency: With its integrated N-Channel MOSFET and optimized gate driver, the LM25085MYE achieves high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Thermal Performance: The exposed pad MSOP-10 package enhances thermal performance, enabling the device to operate reliably over a wide temperature range.
  • Protection Features: It includes a variety of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The LM25085MYE is suitable for a range of applications, including but not limited to:

  • Point of Load (POL) power supplies
  • Aftermarket automotive accessories
  • Industrial control systems
  • Telecommunications equipment
  • Portable and battery-powered devices

Design Support

Texas Instruments provides comprehensive design support for the LM25085MYE, including simulation tools, evaluation modules, and detailed datasheets. Engineers can leverage TI's extensive technical resources to accelerate their design process and bring robust, efficient power solutions to market more quickly.

With its combination of performance, efficiency, and protection, the LM25085MYE from Texas Instruments stands out as a reliable choice for designers looking to create sophisticated power management systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess