EN
  • EN
  • DE

LM25088QMHX-1/NOPB

Part No LM25088QMHX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 42 V
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1197275-LM25088QMHX-1/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25088QMHX-1/NOPB CAD Model

Description

Product Overview: LM25088QMHX-1/NOPB

The LM25088QMHX-1/NOPB is a highly efficient power management device from Texas Instruments, designed to cater to a wide range of applications requiring a reliable power solution. This product is a member of the LM25088 series, which are part of TI's extensive portfolio of power management integrated circuits.

Key Features

  • Switching Frequency: The LM25088QMHX-1/NOPB operates at a fixed switching frequency, providing stable operation and allowing for predictable performance across various conditions.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in systems with varying power requirements.
  • High Efficiency: This device is designed for high efficiency, which minimizes power loss and heat generation, improving the overall system reliability and performance.
  • Integrated Features: It includes a variety of integrated features such as under-voltage lockout, thermal shutdown, and over-current protection, which enhance the safety and durability of the end application.
  • Output Voltage: The output voltage is adjustable, providing flexibility to meet the specific needs of the application it is being used in.

Applications

The LM25088QMHX-1/NOPB is suitable for a diverse set of applications, including but not limited to:

  • Telecommunication equipment
  • Industrial systems
  • Automotive applications
  • Networking infrastructure
  • Portable devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM25088QMHX-1/NOPB is no exception, and it is built to meet the rigorous standards expected of industrial and automotive-grade components. It is available in a thermally enhanced, easy-to-solder QFN package, ensuring that it can withstand challenging environments and provide consistent performance over its lifetime.

Environmental Compliance

As an environmentally conscious product, the LM25088QMHX-1/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to reducing the environmental impact of its products.

With its robust feature set, the LM25088QMHX-1/NOPB stands out as a superior choice for designers looking for a dependable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess