EN
  • EN
  • DE

TA78L132AP

Part No TA78L132AP
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description THREE TERMINAL POSIVIVE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196129-TA78L132AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA78L132AP CAD Model

Description

The TA78L132AP is a positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable 13.2V output voltage with a low dropout voltage. This regulator is part of the TA78L series, which are three-terminal positive voltage regulators suited for a wide range of applications.

Applications:

  • Power management in consumer electronics: Used in devices such as televisions, audio equipment, and home appliances to regulate voltage for various components.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • Battery chargers: Used in linear battery charger circuits to maintain a constant voltage output.
  • Instrumentation: Provides a regulated voltage in test and measurement equipment.
  • Industrial control systems: Ensures a stable voltage supply for sensitive electronic components in industrial environments.

Features:

  • Fixed Output Voltage: Provides a stable 13.2V output.
  • Low Dropout Voltage: Ensures the regulator can maintain its output voltage even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if its internal temperature exceeds a safe limit.
  • Short Circuit Protection: Prevents damage to the regulator in the event of a short circuit at the output.
  • Compact Package: Typically available in a small package, such as a SIP (Single In-line Package), for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures consistent and reliable operation of connected devices.
  • Protection Features: Prevents damage to the regulator and connected components from overcurrent, overtemperature, and short circuits.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Improved System Reliability: Enhances the overall reliability of the system by providing a stable and protected voltage source.

Additional Details:

The TA78L132AP regulator typically requires only a few external components, such as input and output capacitors, to ensure stable operation. The input capacitor helps to filter out any noise on the input voltage line, while the output capacitor helps to stabilize the output voltage and improve transient response. This regulator is designed to be easy to use and integrate into a wide variety of electronic circuits.

Key specifications typically include an input voltage range (e.g., 16V to 30V), output current capability (e.g., 100mA), and operating temperature range (e.g., -40°C to +85°C). Consult the datasheet for the specific device for precise electrical characteristics and application guidelines. Its robust protection features make it suitable for demanding applications where reliability is critical.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1760 $60.8800
12+ $9.9908 $119.8896
18+ $9.6789 $174.2202
25+ $9.3659 $234.1475
32+ $9.0540 $289.7280
43+ $8.1173 $349.0439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess