EN
  • EN
  • DE

LM25118MH/NOPB

Part No LM25118MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 42 V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 75%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-HTSSOP
Win Source Part Number 1052946-LM25118MH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25118MH/NOPB CAD Model

Description

The LM25118MH/NOPB is a highly integrated, space-efficient, synchronous buck regulator with a wide input range designed by Texas Instruments. This advanced power solution is suitable for a variety of applications, including industrial, automotive, and telecommunications equipment.

Key Features

  • Versatile Input Voltage Range: The device supports an input voltage range from 4.5V to 42V, making it flexible for use in systems with varying power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V with a high accuracy, which allows for a wide range of output voltage settings suitable for different applications.
  • Integrated MOSFET Drivers: The LM25118MH/NOPB includes built-in drivers for high-side and low-side N-Channel MOSFETs, which simplifies the design and reduces external component count.
  • High Efficiency: Its synchronous operation provides improved efficiency over a wide load range, which is critical for energy-sensitive applications.
  • Frequency Synchronization: The switching frequency is programmable from 100 kHz to 1 MHz and can be synchronized to an external clock, allowing for design flexibility and noise management in sensitive applications.
  • Thermal Protection: The device features thermal shutdown protection, ensuring reliable operation under various temperature conditions.
  • Green Product: The LM25118MH/NOPB is designated as a green product, indicating that it is lead-free, halogen-free, and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The LM25118MH/NOPB's robust feature set makes it an ideal choice for a range of applications, including:

  • Automotive infotainment and telematics
  • Industrial power systems
  • Telecommunications and networking equipment
  • Point-of-load conversions

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM25118MH/NOPB is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high standards expected from TI products.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8159 $50.8452
59+ $1.7009 $100.3531
92+ $1.6435 $151.2020
131+ $1.5286 $200.2466
170+ $1.4711 $250.0870
213+ $1.4136 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,510 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess