EN
  • EN
  • DE

LM25180NGUR

Part No LM25180NGUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Flyback Switching Regulator IC Positive Fixed 1.21V 1 Output - 8-WDFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LM25180
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM25180NGURTR, 296-LM25180NGURDKR, 296-LM25180NGURCT
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877191-LM25180NGUR
Ultra Librarian 3D Model Ultra Librarian LM25180NGUR CAD Model

Description

The LM25180NGUR from Texas Instruments is a state-of-the-art switching regulator that is designed to deliver high efficiency and reliability for a wide range of applications. This regulator is part of TI's power management integrated circuits, which are known for their performance and durability.

Key Features

  • Wide Input Voltage Range: The LM25180NGUR operates with an input voltage range of 4.5 V to 42 V, making it suitable for handling various levels of power supply.
  • Adjustable Output Voltage: This device provides an adjustable output voltage that can be set from 0.8 V to the input voltage, ensuring versatility for different circuit requirements.
  • High Efficiency: With its synchronous rectification and advanced design, the regulator achieves a high efficiency, which minimizes heat generation and energy loss.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies the design and reduces external component count, saving space on the PCB.
  • Frequency Synchronization: It includes a frequency synchronization feature to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.

Applications

The LM25180NGUR is ideal for a variety of applications, including but not limited to:

  • Industrial power supplies
  • Automotive infotainment and body electronics
  • Telecommunications and networking equipment
  • Portable and battery-powered devices

Package and Availability

This regulator is available in a 24-pin VQFN package, which is not only compact but also offers excellent thermal performance. The LM25180NGUR is designed to meet the demands of space-constrained and power-sensitive applications. Texas Instruments provides comprehensive technical support and documentation, making the integration of the LM25180NGUR into your design project straightforward and efficient.

For detailed specifications, application notes, and evaluation modules, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,577 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess