EN
  • EN
  • DE
  • IT

LM2574HVM-15/NOPB

Part No LM2574HVM-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15V 0.5A 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 15V
Output Current 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 122556-LM2574HVM-15/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2574HVM-15/NOPB CAD Model

Description

The LM2574HVM-15/NOPB is a high-performance, easy-to-use, step-down switching voltage regulator from Texas Instruments (TI), a renowned global semiconductor company.

  • Continuous Load Current: Up to 0.5A
  • Frequency: 52kHz
  • Efficiency: Up to 90%
  • Input Voltage Range: 4.75V to 40V
  • Protection features: Thermal shutdown and current limit functions
  • Package: Surface-mount

You May Also Be Interested in

Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess