EN
  • EN
  • DE
  • IT

LM2574HVM-ADJ/NOPB

Part No LM2574HVM-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 109663-LM2574HVM-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2574HVM-ADJ/NOPB CAD Model

Description

The LM2574HVM-ADJ/NOPB is a high-performance, easy-to-use, adjustable switching regulator from Texas Instruments.

  • Load: 0.5A
  • Switching Frequency: 52 kHz
  • Package: TO-263
  • Input Voltage Range: 4.75V to 40V
  • Efficiency: Up to 90%
  • Internal oscillator: 100 kHz fixed frequency
  • Output current capability: 0.5A
  • Protection: Thermal shutdown and current limit

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5595 $59.0355
21+ $5.3822 $113.0262
33+ $5.2139 $172.0587
45+ $5.0457 $227.0565
58+ $4.8776 $282.9008
77+ $4.3730 $336.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,657 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess