EN
  • EN
  • DE
  • IT

LM2574HVN-ADJ

Part No LM2574HVN-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2574/LM2574HV SIMPLE SWITCHER™ 0.5A Step-Down Voltage Regulator | IC REG BUCK ADJ 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2574
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197324-LM2574HVN-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2574HVN-ADJ CAD Model

Description

The LM2574HVN-ADJ from Texas Instruments is a versatile, easy-to-use, adjustable step-down (buck) voltage regulator that comes in a robust TO-220 package. This regulator offers all the features necessary to implement a highly efficient and cost-effective power supply solution for a wide range of applications.

Key Features

  • Adjustable Output Voltage: This device provides an adjustable output voltage range from 1.23V to 37V, which allows for high flexibility in designing power supplies for various applications.
  • High Efficiency: The LM2574HVN-ADJ operates at a switching frequency of 52kHz, reducing the size of external components and offering efficiencies up to 85%.
  • Output Current: Capable of delivering up to 0.5A of load current with excellent line and load regulation.
  • Thermal Shutdown and Current Limit: Integrated features such as thermal shutdown and current limit protect the device and the load from damage due to overheating and overcurrent conditions.

Applications

The LM2574HVN-ADJ is ideal for a multitude of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Adjustable power supplies

Package and Quality

The TO-220 package ensures that the LM2574HVN-ADJ can handle higher power levels and provides better thermal performance, making it suitable for commercial and industrial environments. The device is characterized for operation from -40°C to +125°C, catering to a broad range of temperature requirements.

Design Support

Texas Instruments provides extensive design support for the LM2574 series, including application notes, reference designs, and an online design simulation tool to assist engineers in quickly achieving an optimal design.

With its ease of use, reliability, and support from Texas Instruments, the LM2574HVN-ADJ is an excellent choice for designers looking to create efficient power supply solutions.

You May Also Be Interested in

Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6352 $57.8112
15+ $7.9059 $118.5885
22+ $7.6589 $168.4958
31+ $7.4118 $229.7658
40+ $7.1648 $286.5920
53+ $6.4235 $340.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess