EN
  • EN
  • DE
  • IT

LM2574M-3.3/NOPB

Part No LM2574M-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.5A 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 132417-LM2574M-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2574M-3.3/NOPB CAD Model

Description

The LM2574M-3.3/NOPB from Texas Instruments is an advanced, high-quality, step-down switching regulator that is designed to provide high levels of efficiency and performance.

  • Switching Frequency: 52 kHz
  • Output Voltage: Fixed @ 3.3V
  • Output Voltage Tolerance: ±4%
  • Oscillator Frequency Tolerance: ±10%
  • Package: SOIC-14

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7017 $59.5595
75+ $1.5941 $119.5575
110+ $1.5402 $169.4220
160+ $1.4325 $229.2000
205+ $1.3787 $282.6335
255+ $1.3248 $337.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess