EN
  • EN
  • DE
  • IT

LM2575HVT-15/LF03

Part No LM2575HVT-15/LF03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15V 1A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 15V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053001-LM2575HVT-15/LF03
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575HVT-15/LF03 CAD Model

Description

Product Overview: LM2575HVT-15/LF03

The LM2575HVT-15/LF03 from Texas Instruments is a robust and versatile step-down voltage regulator that is designed to deliver a fixed output voltage of 15V with high efficiency. This integrated circuit is part of the LM2575 series, which is renowned for its easy-to-use and reliable voltage regulation solutions. The LM2575HVT-15/LF03 is an ideal choice for a wide range of applications, including consumer electronics, industrial hardware, and embedded systems.

Key Features

  • Output Voltage: The device provides a steady 15V output, which is suitable for circuits that require a consistent voltage level.
  • Output Current: Capable of delivering up to 1A of output current, it meets the needs of various medium-power applications.
  • High Efficiency: With its switch-mode power supply design, the LM2575HVT-15/LF03 offers high efficiency, which is essential for minimizing heat generation and power loss.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections ensure the longevity and reliability of the regulator by preventing damage from overheating or overcurrent conditions.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.75V to 60V, accommodating various power supply scenarios and voltage fluctuations.
  • 52 kHz Fixed Frequency Internal Oscillator: The internal oscillator reduces external component count and simplifies the design process.

Applications

The LM2575HVT-15/LF03 is suitable for a diverse array of applications, such as:

  • Power supplies for various electronic devices
  • Battery-operated equipment
  • Industrial control systems
  • Automotive electronics
  • Office and telecom equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2575HVT-15/LF03 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest standards. Moreover, the device is available in a TO-220 package, which is designed for optimal thermal performance and durability.

Whether you're designing a new power system or upgrading an existing one, the LM2575HVT-15/LF03 offers a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess