EN
  • EN
  • DE
  • IT

LM2575HVT-15

Part No LM2575HVT-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15V 1A TO220-5 / Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Tube
Product Status Not For New Designs
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 15V
Current - Output 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Supplier Device Package TO-220-5
Base Product Number LM2575
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LM2575HVT-15,TEXTISLM2575HVT-15
Standard Package 45
Win Source Part Number 1320550-LM2575HVT-15
Ultra Librarian 3D Model Ultra Librarian LM2575HVT-15 CAD Model

Description

Product Overview: Texas Instruments LM2575HVT-15

The Texas Instruments LM2575HVT-15 is a versatile and efficient voltage regulator designed to cater to a wide array of power supply requirements. This component is part of the LM2575 series, which is well-known for its reliability and performance in managing power conversion. The LM2575HVT-15 specifically offers a fixed output voltage of 15V, providing a stable and consistent power source for various electronic applications.

Key Features

  • Output Voltage: Fixed 15V, which is suitable for a range of mid-range voltage requirements.
  • Output Current: Capable of delivering up to 1A of output current, making it ideal for moderate power needs.
  • Efficiency: High-efficiency design ensures minimal heat generation and optimal power usage, enhancing the longevity of the device and reducing energy costs.
  • Thermal Shutdown: Built-in thermal shutdown protection safeguards the device from overheating, ensuring reliable operation under various conditions.
  • Voltage Regulation: Excellent line and load regulation characteristics maintain a stable output despite changes in input voltage or load conditions.
  • Package: Available in a TO-220 package, which is known for its ease of use in printed circuit board designs and robustness for handling higher power levels.

Applications

The LM2575HVT-15 regulator is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Controls
  • PC Peripherals
  • Power Supplies

Quality and Support

Texas Instruments is known for its commitment to quality and the LM2575HVT-15 is no exception. Customers can expect robust performance and dependable operation. Additionally, Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to assist with the integration of the LM2575HVT-15 into various projects.

Conclusion

Overall, the LM2575HVT-15 from Texas Instruments is a solid choice for designers looking for a reliable 15V fixed output voltage regulator. Its combination of efficiency, protection features, and versatility make it a go-to component for a multitude of power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2245 $61.2250
115+ $1.0048 $115.5520
175+ $0.9733 $170.3275
240+ $0.9419 $226.0560
310+ $0.9106 $282.2860
415+ $0.8164 $338.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,149 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess