EN
  • EN
  • DE
  • IT

LM2575M-ADJ

Part No LM2575M-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.75V to 40V Step Down Single-Out 1.23V to 37V 1A 24-Pin SOIC Tube / LM1575/LM2575/LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | IC REG BUCK ADJUSTABLE 1A 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number LM2575
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1197372-LM2575M-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2575
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2575M-ADJ CAD Model

Description

Product Overview: LM2575M-ADJ from Texas Instruments

The LM2575M-ADJ from Texas Instruments is a versatile and easy-to-use step-down (buck) voltage regulator that comes in a robust SOP-8 package. This regulator provides all the active functions necessary for a step-down (buck) switching regulator, capable of driving a 1A load with excellent line and load regulation. The LM2575M-ADJ is adjustable, allowing the output voltage to be set to any value between 1.23V and 37V with the use of two external resistors.

Key Features

  • Adjustable Output Voltage: This device can be configured to provide an output voltage ranging from 1.23V to 37V, making it suitable for a wide array of applications.
  • High Efficiency: The LM2575M-ADJ operates at a switching frequency of 52kHz, resulting in good efficiency and reduced external component size.
  • Integrated Protection Features: It includes thermal shutdown and current limit protection, enhancing the reliability and longevity of the device.
  • Simple Design: A minimal number of external components are required, simplifying design and reducing overall bill of materials.

Applications

The LM2575M-ADJ is ideal for a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Adjustable power supplies

Performance and Quality

Texas Instruments is known for its commitment to quality and performance. The LM2575M-ADJ is a testament to this, offering stable operation and a robust design. With its thermal shutdown and current limit protection, it ensures safe operation under various conditions. Whether you’re designing a power supply for consumer electronics, industrial hardware, or communication devices, the LM2575M-ADJ provides a reliable and efficient solution.

For detailed specifications and application guidance, designers are encouraged to consult the datasheet and Texas Instruments’ comprehensive technical support resources.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess