EN
  • EN
  • DE
  • IT

LM2575N-ADJ/NOPB

Part No LM2575N-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 16-DIP / Conv DC-DC 4.75V to 40V Step Down Single-Out 1.23V to 37V 1A 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 1.23V
Output Voltage MAX 37V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 778732-LM2575N-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2575
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian LM2575N-ADJ/NOPB CAD Model

Description

Product Overview: LM2575N-ADJ/NOPB

The LM2575N-ADJ/NOPB is a versatile and robust step-down voltage regulator from Texas Instruments, designed to deliver simplicity and efficiency in a wide range of applications. This adjustable regulator is capable of providing up to 1A of output current with an output voltage that can be set from 1.23V to 37V, making it an ideal choice for a variety of electronic projects and commercial devices.

Key Features

  • Adjustable Output Voltage: The LM2575N-ADJ/NOPB offers an adjustable output voltage range from 1.23V to 37V, which can be set with just two external resistors.
  • High Efficiency: With a typical efficiency of up to 77%, this regulator ensures that power consumption is minimized, making it suitable for battery-powered applications.
  • Thermal Shutdown and Current Limit Protection: The built-in thermal shutdown and current limit protections safeguard the device and the system from excessive temperature and current conditions.
  • 52 kHz Fixed Frequency Internal Oscillator: The device's internal oscillator operates at a nominal frequency of 52 kHz, which allows for smaller-sized filter components, resulting in a compact power supply design.
  • Standard 5-Pin TO-220 Package: The regulator comes in a TO-220 package, which is widely used and easy to handle in various circuit designs.

Applications

The LM2575N-ADJ/NOPB is well-suited for a multitude of applications that require a stable and efficient power supply. It can be used in:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Quality and Reliability

As with all Texas Instruments products, the LM2575N-ADJ/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device's NOPB (No Lead (Pb)) designation indicates that it is designed for eco-friendly applications and complies with RoHS standards, making it suitable for use in a wide range of environmentally sensitive applications.

Whether you're developing a power supply for consumer electronics, industrial equipment, or portable devices, the LM2575N-ADJ/NOPB offers a convenient and efficient solution for your voltage regulation needs.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess