Product Overview: LM2575S-15/NOPB from Texas Instruments
The LM2575S-15/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust integrated circuit is part of the SIMPLE SWITCHER® family and is tailored to deliver a fixed output voltage of 15V with a maximum output current of 1A. It is an ideal solution for a wide range of applications that require a stable and reliable power supply.
Key Features
- Output Voltage: The device provides a fixed output of 15V, which is suitable for circuits that require a consistent voltage level.
- Output Current: Capable of delivering up to 1A, making it suitable for moderate power applications.
- Efficiency: With its switch-mode power supply design, it offers high efficiency compared to linear voltage regulators, especially at higher input voltages.
- Thermal Shutdown and Current Limit: Built-in protection features ensure the longevity and reliability of both the regulator and the powered device.
- Wide Input Voltage Range: It can handle input voltages from 4V to 40V, accommodating a variety of power sources.
- Frequency: The regulator operates at a 52 kHz switching frequency, which allows for smaller external components, reducing overall board space.
- Package: Housed in a TO-263 package, the LM2575S-15/NOPB is designed for surface-mount technology (SMT), making it suitable for automated manufacturing processes.
Applications
The LM2575S-15/NOPB is versatile and can be used in multiple applications, including:
- Consumer Electronics
- Telecommunications
- Power Supplies for Embedded Systems
- Automotive Accessories
- Battery-Powered Devices
Quality and Environmental Compliance
The device is lead-free and RoHS compliant, adhering to environmental regulations and standards. The NOPB designation in the part number indicates that it is "Not Containing Pb (Lead)", ensuring that it is suitable for use in environmentally-sensitive applications.
In summary, the LM2575S-15/NOPB from Texas Instruments is a practical and efficient solution for a variety of power conversion needs. With its high efficiency, wide input voltage range, and robust protection features, it stands out as a reliable component for both industrial and consumer applications.