EN
  • EN
  • DE
  • IT

LM2576HVSX-15

Part No LM2576HVSX-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15V 3A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 15V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1053036-LM2576HVSX-15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2576HVSX-15 CAD Model

Description

Product Overview: LM2576HVSX-15

The LM2576HVSX-15 is a robust and highly efficient voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LM2576 series, which are known for their simplicity, high efficiency, and reliability in a wide range of applications.

Key Features

  • Output Voltage: The LM2576HVSX-15 provides a fixed output voltage of 15V, which is ideal for a variety of electronics that require stable DC power.
  • High Efficiency: With an efficiency rating that can reach up to 90%, this device ensures minimal power loss and is suitable for battery-powered devices.
  • Output Current: It can deliver up to 3A of output current, making it capable of powering a wide range of medium to high-power applications.
  • Wide Input Voltage Range: The device can handle an input voltage from 4.5V to 60V, providing flexibility in various power supply scenarios.
  • Thermal Shutdown and Current Limit Protection: The LM2576HVSX-15 includes built-in protection features that prevent damage from overheating and overcurrent conditions.
  • Simple External Components: A minimal number of standard external components are required, which simplifies design and reduces overall system cost.

Applications

The LM2576HVSX-15 is versatile and can be used in a variety of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality

This voltage regulator comes in a TO-263 package, which is known for its durability and excellent thermal performance. The LM2576HVSX-15 is also RoHS compliant and meets Texas Instruments' stringent quality standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

Overall, the LM2576HVSX-15 from Texas Instruments is a top choice for designers looking for a reliable and efficient voltage regulator. Its ease of use, combined with its robust protection features and flexibility, make it an excellent component for a wide array of power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess