EN
  • EN
  • DE
  • IT

LM2576S-3.3

Part No LM2576S-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1A & 3A Miniconverter Switching Regulators | IC REG BUCK 3.3V 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2576
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197417-LM2576S-3.3
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2576S-3.3 CAD Model

Description

LM2576S-3.3 Voltage Regulator from Texas Instruments

The LM2576S-3.3, manufactured by Texas Instruments, is a highly efficient, monolithic integrated circuit designed for voltage regulation. This step-down (buck) voltage regulator is capable of driving a 3A load with excellent line and load regulation. The simplicity of its design, coupled with its robust features, makes it suitable for a wide range of applications in electronic devices and systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for logic-level power supplies and various digital circuits.
  • Output Current: Capable of delivering up to 3A of continuous output current, this regulator can power a substantial range of components.
  • High Efficiency: With its ability to convert input voltages up to 40V, the LM2576S-3.3 maintains high efficiency over a wide range of load conditions.
  • Thermal Shutdown and Current Limit: Built-in protection features include thermal shutdown and current limit, ensuring the longevity and reliability of both the regulator and the system it powers.
  • Simple and Easy to Use: Requires minimal external components, making it an easy-to-use solution for designers.
  • Package: The device is available in a TO-263 surface-mount package, which is suitable for automated assembly processes.

Applications

The LM2576S-3.3 is versatile and can be used in various applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Conclusion

Overall, the LM2576S-3.3 from Texas Instruments is a reliable and efficient solution for voltage regulation needs. Its ease of use, combined with its robust protection features, makes it a popular choice among engineers and designers for a variety of power supply applications. The product's performance and versatility ensure that it remains a go-to component for stable and efficient voltage regulation.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess