EN
  • EN
  • DE
  • IT

LM2576T-5.0/LF03

Part No LM2576T-5.0/LF03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053055-LM2576T-5.0/LF03
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2576T-5.0/LF03 CAD Model

Description

The LM2576T-5.0/LF03 from Texas Instruments is a highly efficient, monolithic integrated circuit designed for voltage regulation. This step-down voltage regulator is capable of driving a 3A load with excellent line and load regulation. The LM2576 series is ideally suited for easy and convenient design of a step-down switching regulator (buck converter). It is available in a TO-220 package, ensuring robustness and ease of heat dissipation.

Key Features

  • Output Voltage: Fixed 5V output with a tolerance of ±4% over line and load conditions.
  • Output Current: Capable of delivering 3A of load current with excellent line and load regulation.
  • Adjustable Version: Output voltage adjustable from 1.23V to 37V.
  • High Efficiency: Uses readily available standard inductors and capacitors with efficiencies up to 90%.
  • Thermal Shutdown and Current Limit Protection: Inbuilt thermal shutdown and current limit protection features ensure the longevity and reliability of both the regulator and the overall system.
  • Simple and High-Efficiency Design: Requires only 4 external components for fixed output voltage designs.
  • Package: TO-220 package offers a manageable footprint for various applications.

Applications

The LM2576T-5.0/LF03 is versatile and can be used in a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2576T-5.0/LF03 is no exception. This product is designed to meet the stringent requirements of the most demanding applications, ensuring performance and durability.

Conclusion

The LM2576T-5.0/LF03 from Texas Instruments represents a blend of innovation, reliability, and efficiency, making it an excellent choice for designers looking for a robust and easy-to-use voltage regulator solution. Its comprehensive feature set ensures that it can meet the needs of a wide array of power supply applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1710 $58.5500
105+ $1.0969 $115.1745
160+ $1.0599 $169.5840
230+ $0.9857 $226.7110
300+ $0.9486 $284.5800
370+ $0.9117 $337.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess