The LM2577S-12/NOPB is a versatile and robust step-up voltage regulator from Texas Instruments, designed to accommodate a wide range of power supply applications. This efficient DC-DC converter is capable of driving a 3A load with excellent line and load regulation.
Key Features
- Adjustable Output Voltage: The LM2577S-12/NOPB offers an adjustable output that can be set from 1.23V to 37V, providing flexibility for various circuit requirements.
- Fixed Output Voltage: This particular model provides a fixed 12V output, ideal for applications requiring a stable 12V supply.
- High Efficiency: With a switch-mode design, it provides higher efficiency compared to linear voltage regulators, especially when stepping up from a low input voltage to a higher output voltage.
- Simple to Use: Requires minimal external components to operate, making it an easy-to-implement solution for boosting voltage.
- Thermal Shutdown and Current Limit Protection: Ensures safe operation by protecting the device from excessive temperature and current overloads.
Applications
The LM2577S-12/NOPB is suitable for a vast array of applications, including but not limited to:
- Portable electronics
- Embedded systems
- Battery-powered devices
- 12V power supplies
- Automotive accessories
Product Specifications
Parameter
Value
Output Voltage (Fixed)
12V
Output Current
3A
Input Voltage
3.5V to 40V
Package / Case
TO-263-5
Operating Temperature
-40°C to +125°C
The LM2577S-12/NOPB is an ideal choice for designers looking for a reliable and easy-to-use step-up voltage regulator. With its robust protection features and flexible design, it stands out as a solid choice for powering a wide range of electronic devices.