EN
  • EN
  • DE
  • IT

LM2577T-12

Part No LM2577T-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER® Step-Up Voltage Regulator | IC REG MULT CONFG 12V 3A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 3A (Switch)
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number LM2577
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197438-LM2577T-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2577T-12 CAD Model

Description

Overview of Texas Instruments LM2577T-12

The Texas Instruments LM2577T-12 is a versatile and efficient step-up voltage regulator that is part of the LM2577 series. This component is designed to manage power supplies in a wide range of electronic devices. It is capable of delivering a fixed output voltage of 12V, which makes it ideal for applications requiring a stable and reliable power source.

Key Features

  • Adjustable Output Voltage: The LM2577T-12 offers a fixed 12V output, but the series also provides options for adjustable output voltages, which can be set with external resistors.
  • High Efficiency: With a switch-mode design, this regulator is able to achieve high efficiency, which is crucial for portable and battery-powered devices.
  • Wide Input Voltage Range: The device can handle an input voltage range from 3.5V to 40V, making it versatile for various input sources.
  • 3.0A Output Current: It can supply up to 3.0A of output current, sufficient for a wide range of applications.
  • Thermal Shutdown and Current Limit: Built-in protection features safeguard the device against excessive temperature and current.
  • 52 kHz Fixed Frequency Internal Oscillator: The internal oscillator ensures consistent performance and easy RF noise filtering.

Applications

The LM2577T-12 is suitable for a multitude of applications, including but not limited to:

  • Simple single-inductor step-up converters
  • Positive to negative converters (inverting)
  • Boost converters in battery-operated devices
  • Power supplies for electronic equipment

Package and Quality

This component is available in a TO-220 package, which is known for its ease of use and robustness. Texas Instruments ensures high-quality standards, making the LM2577T-12 a reliable choice for designers and engineers looking to integrate a power solution that promises longevity and performance.

With its combination of features and protections, the LM2577T-12 from Texas Instruments stands out as an excellent choice for a wide array of power conversion applications, providing both versatility and reliability.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1572 $58.2008
33+ $3.4111 $112.5663
51+ $3.3046 $168.5346
71+ $3.1979 $227.0509
91+ $3.0913 $281.3083
122+ $2.7716 $338.1352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess