EN
  • EN
  • DE

LM2585S-ADJ

Part No LM2585S-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG ADJ 3A TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 60V
Output Current 3A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 082626-LM2585S-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2585S-ADJ CAD Model

Description

The LM2585S-ADJ from Texas Instruments is a highly versatile and efficient device designed to cater to various power supply needs.

  • Function: Flyback, step-up (boost), and forward converter
  • Switching Frequency: 100 kHz
  • Switch Current Limit: Guaranteed 3A
  • Regulation: Excellent line and load regulation
  • Output Voltage: Adjustable from 1.23V to 37V
  • Input Voltage Range: 4V to 40V
  • Efficiency: Up to 90%
  • Standby Current: Low
  • Package: 5-lead TO-263 surface-mount
  • Protection: Thermal shutdown and current limit protection
  • Features: Self-contained soft-start

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2447 $50.9364
26+ $3.9761 $103.3786
40+ $3.8418 $153.6720
56+ $3.5731 $200.0936
73+ $3.4388 $251.0324
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess