EN
  • EN
  • DE

LM2587EVAL

Part No LM2587EVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION BOARD FOR LM2587 / LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Output Current 1A
Voltage - Input 4 V ~ 40 V
Regulator Topology Boost
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2587
Win Source Part Number 778753-LM2587EVAL
Popularity Medium
Supply and Demand Status Sufficient
Family Name LM2587
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2587EVAL CAD Model

Description

The LM2587EVAL from Texas Instruments is a comprehensive evaluation platform designed to demonstrate the capabilities of the LM2587 series of SIMPLE SWITCHER® 5A Flyback Regulators. These regulators are highly efficient, easy-to-use power converters that can handle input voltages ranging from 4V to 40V, making them suitable for a wide array of applications in the industrial, automotive, and telecommunications sectors.

Key Features

  • Wide Input Voltage Range: The LM2587 regulators can operate with input voltages from 4V to 40V, accommodating varying levels of input supply without compromising performance.
  • High Output Current: These devices are capable of delivering up to 5A of output current, making them suitable for high-power applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.23V to 37V, providing flexibility for different circuit requirements.
  • High Efficiency: The LM2587 series offers high efficiency, which minimizes heat generation and improves system reliability.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in noise-sensitive applications and allows for predictable behavior.

Applications

The LM2587EVAL is ideal for a variety of applications, including:

  • Simple high-efficiency step-up (boost) regulators
  • Flyback converters
  • Multiple-output regulators
  • Positive to negative converters (inverting)

Evaluation Kit Contents

The evaluation kit includes the evaluation board for the LM2587 regulator, detailed documentation, and software for device configuration and monitoring. The board is pre-assembled and tested, ensuring that users can quickly begin evaluating the performance of the LM2587 series in their specific application scenarios.

Conclusion

With its robust feature set, the LM2587EVAL from Texas Instruments is an excellent tool for designers and engineers looking to explore the benefits of the LM2587 series of regulators. Its versatility and ease of use make it a valuable addition to any development lab focused on power management solutions.

You May Also Be Interested in

Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess