EN
  • EN
  • DE

M74HC112B1R

Part No M74HC112B1R
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC JK TYPE NEG TRG DUAL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 79MHz
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 2μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 207172-M74HC112B1R
Ultra Librarian 3D Model Ultra Librarian M74HC112B1R CAD Model

Description

STMicroelectronics M74HC112B1R Dual J-K Flip-Flop

The M74HC112B1R is a high-speed CMOS Dual J-K Flip-Flop integrated circuit manufactured by STMicroelectronics. This device is designed to be used in a wide range of digital applications, from signal processing to sequential logic operations. It features two J-K flip-flops with set and reset capabilities, making it a versatile component for implementing counters, shift registers, and control circuits.

Key Features

  • High-Speed Operation: The M74HC112B1R operates at high speed, ensuring quick response times suitable for high-frequency applications.
  • Dual Flip-Flop Design: With two flip-flops in one package, it allows for compact circuit designs and reduced board space.
  • Set and Reset Functions: Each flip-flop comes with independent set and reset inputs for added flexibility in circuit design.
  • Standard Pin Configuration: The device is available in a standard DIP or SO package, making it easy to integrate into various circuit boards.
  • Low Power Consumption: The CMOS technology used in the M74HC112B1R ensures low power dissipation, which is critical for battery-operated devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various power supply levels.
  • Compatibility: The input and output levels are compatible with TTL output levels, allowing for easy interfacing with other digital components.

Applications

The M74HC112B1R is suitable for a variety of digital applications, including:

  • Control systems
  • Counters and dividers
  • Shift registers
  • Sequential circuits
  • Memory storage elements

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HC112B1R is produced with high manufacturing standards, ensuring stable performance and longevity in end-user applications. Its robust design is capable of withstanding the rigors of industrial environments while maintaining precise functionality.

For technical specifications, application circuits, and detailed usage instructions, designers and engineers should refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6754 $60.7802
31+ $3.8358 $118.9098
47+ $3.7168 $174.6896
65+ $3.5967 $233.7855
84+ $3.4766 $292.0344
112+ $3.1173 $349.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess