EN
  • EN
  • DE
  • IT

LM2588S-3.3/NOPB

Part No LM2588S-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG 3.3V 5A TO263 / Conv DC-DC 4V to 40V Synchronous Step Up Single-Out 3.3V 5A 8-Pin(7+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 5A (Switch)
Frequency - Switching 100kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 778767-LM2588S-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2588
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2588S-3.3/NOPB CAD Model

Description

The LM2588S-3.3/NOPB is a highly efficient, step-up voltage regulator manufactured by Texas Instruments. This component is part of the SIMPLE SWITCHER® family of power converters, which are known for their ease of use and robust performance. The device is designed to provide a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed 3.3V with high precision.
  • Output Current: Capable of delivering up to 3A of load current.
  • Input Voltage Range: Operates from a wide input range of 4V to 40V, accommodating varying input conditions.
  • Switching Frequency: 150 kHz fixed frequency internal oscillator.
  • Efficiency: High-efficiency design, reducing power loss and heat generation.
  • Protection Features: Includes thermal shutdown and current limit protection for enhanced reliability.
  • Package: Housed in a TO-263 package, designed for efficient thermal performance and space-saving on the PCB.
  • Regulation: Excellent line and load regulation specifications.
  • Certifications: The NOPB designation indicates it is lead-free and RoHS compliant.

Applications

The LM2588S-3.3/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Simple high-efficiency step-up (boost) regulators.
  • Flyback and forward converters.
  • Multiple output regulators.
  • Positive to negative converters (Buck-Boost).

Design Support

Texas Instruments provides comprehensive design support for the LM2588S-3.3/NOPB, including datasheets, reference designs, and simulation tools to assist engineers in integrating this component into their projects seamlessly. With its robust feature set and reliable performance, this voltage regulator is an excellent choice for designers looking for a high-quality power solution.

You May Also Be Interested in

Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess