EN
  • EN
  • DE

LM2588S-5.0/NOPB

Part No LM2588S-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG 5V 5A TO263 / Conv DC-DC 4V to 40V Synchronous Step Up Single-Out 5V 5A 8-Pin(7+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 5A (Switch)
Frequency - Switching 100kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 778768-LM2588S-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2588
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2588S-5.0/NOPB CAD Model

Description

Product Overview: LM2588S-5.0/NOPB

The LM2588S-5.0/NOPB is a highly efficient, flyback regulator produced by Texas Instruments, known for its reliability and performance in a wide array of power supply applications. This integrated circuit is part of the SIMPLE SWITCHER® family and is designed to provide a fixed output voltage of 5.0V with a maximum output current of 3A.

Key Features

  • Output Voltage: The device provides a stable 5.0V output, which is ideal for digital and analog circuits that require a consistent power source.
  • Switching Frequency: The LM2588S-5.0/NOPB operates at a fixed frequency of 150 kHz, allowing for a smaller-sized external inductor and capacitor.
  • High Efficiency: With its flyback topology, the device ensures high efficiency, which is critical for reducing heat and improving system reliability.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its longevity and safety.
  • Wide Input Voltage Range: It can handle an input voltage range from 4.5V to 40V, accommodating a variety of power sources and fluctuations in supply voltage.

Applications

The LM2588S-5.0/NOPB is versatile and can be used in multiple applications, such as:

  • Power supplies for digital systems like microprocessors, FPGAs, and microcontrollers
  • Industrial power systems requiring a stable 5V rail
  • Automotive applications that need robust power solutions
  • Telecommunications equipment power supplies

Package and Quality

Encased in a TO-263 package, the LM2588S-5.0/NOPB is designed to be both durable and compact, making it suitable for space-constrained applications. The NOPB designation indicates that this product is lead-free ("No Lead"), reflecting Texas Instruments' commitment to environmental sustainability. Moreover, the device is RoHS compliant, ensuring it meets the European Union's restrictions on hazardous substances.

Overall, the LM2588S-5.0/NOPB from Texas Instruments is a reliable and efficient solution for designers looking to implement a stable 5V power supply in their systems, with the added benefits of safety features and environmental compliance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess