EN
  • EN
  • DE
  • IT

LM2591HVS-ADJ/NOPB

Part No LM2591HVS-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter Step-Down Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 1.2V
Output Voltage MAX 57V
Output Current 1A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1197502-LM2591HVS-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2591HV
Introduction Date August 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2591HVS-ADJ/NOPB CAD Model

Description

The LM2591HVS-ADJ/NOPB from Texas Instruments is a high-performance, adjustable voltage regulator that is specifically designed to deliver a wide range of output voltages, which can be adjusted from 1.2V to 57V. This component is part of the LM2591 series and offers a high-efficiency replacement for popular three-terminal linear regulators. It is ideally suited for applications requiring a wide input voltage range, such as industrial, automotive, and telecommunications equipment.

Key Features:

  • Adjustable Output Voltage Range: 1.2V to 57V
  • Maximum Output Current: 1.5A
  • Wide Input Voltage Range: Up to 60V
  • Efficient Thermal Shutdown and Current Limit Features
  • Low Standby Current: 80µA (typical)
  • 52kHz Fixed Frequency Internal Oscillator
  • Thermal Shutdown and Current Limit Protection
  • High Efficiency: Up to 77% at 15V to 5V conversion
  • TO-263 Package for Optimal Heat Dissipation

Applications:

  • Simple High-Efficiency Step-Down (Buck) Regulator
  • Efficient Pre-Regulator for Linear Regulators
  • On-Card Switching Regulators
  • Positive to Negative Converter (Buck-Boost)

The LM2591HVS-ADJ/NOPB is a versatile and robust device that provides all the functions needed for a buck (step-down) switching regulator. It is equipped with a fixed-frequency oscillator, active current limiting, thermal shutdown, and user-adjustable output voltage, which makes it a flexible solution for a wide array of power supply designs.

With its high efficiency, this regulator minimizes the amount of heat generated and allows for full output current up to 1.5A. Its TO-263 package is designed for optimal heat dissipation, ensuring reliable performance under varying conditions and loads. The LM2591 series is also characterized by its ease of use and low external component count, making it a convenient choice for both novice and experienced designers alike.

Whether you are designing an automotive power supply, an industrial control system, or a telecom power solution, the LM2591HVS-ADJ/NOPB offers a dependable and efficient power regulation option that meets the stringent requirements of a wide range of applications.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1314 $55.1826
18+ $5.7433 $103.3794
28+ $5.5493 $155.3804
39+ $5.1612 $201.2868
51+ $4.9672 $253.3272
63+ $4.7732 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess