EN
  • EN
  • DE
  • IT

LM2592HVSX-3.3

Part No LM2592HVSX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2592HV SIMPLE SWITCHER Power Converter 150 kHz 2A Step-Down Voltage | IC REG BUCK 3.3V 2A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 3.3V
Output Current 2A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2592
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197511-LM2592HVSX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2592HVSX-3.3 CAD Model

Description

The LM2592HVSX-3.3 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM2592 series, known for its robust performance and reliability in a wide array of electronic applications. The device is capable of driving a 2A load with excellent line and load regulation.

Key Features

  • Output Voltage: Fixed at 3.3V, which is ideal for powering 3.3V logic in mixed-voltage systems.
  • High Efficiency: Provides a high-efficiency power conversion, which can exceed 85%, thus reducing heat and improving system performance.
  • Adjustable Switching Frequency: The LM2592HVSX-3.3 allows for an adjustable frequency range from 150 kHz to 1.5 MHz, enabling the use of smaller filter components and providing flexibility to optimize for efficiency or board space.
  • Thermal Shutdown and Current Limit: In-built thermal shutdown and current limit protections safeguard the device and the system from over-temperature and over-current conditions.
  • Wide Input Voltage Range: It can handle input voltages from 4.5V to 60V, making it suitable for automotive and industrial power systems that experience large voltage fluctuations.

Applications

The LM2592HVSX-3.3 is versatile and can be used in various applications such as:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulator for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Package and Quality

This regulator comes in a TO-263 package, which is designed for surface mount technology and is suitable for automated assembly processes. Texas Instruments is known for its commitment to high-quality standards, ensuring that the LM2592HVSX-3.3 meets rigorous performance criteria for industrial and automotive applications.

Conclusion

The LM2592HVSX-3.3 from Texas Instruments is a robust, high-efficiency voltage regulator that offers a compact, reliable solution for a wide range of power management applications. Its combination of features and protections makes it a popular choice among engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess