EN
  • EN
  • DE
  • IT

LM2593HVT-ADJ

Part No LM2593HVT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter 150 kHz 2A Step-Down Voltage Regulator, with Features | IC REG BUCK ADJ 2A TO220-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 57V
Output Current 2A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2593
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197522-LM2593HVT-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2593HVT-ADJ CAD Model

Description

Product Overview: LM2593HVT-ADJ

The LM2593HVT-ADJ from Texas Instruments is a highly versatile and efficient Simple Switcher® power converter designed for ease of use in a wide range of applications. This adjustable voltage regulator is capable of driving a 3A load with excellent line and load regulation. The LM2593 series is characterized by its simplicity of design and robustness, making it an ideal choice for both novice and experienced designers.

Key Features

  • Adjustable Output Voltage: The LM2593HVT-ADJ allows for an adjustable output voltage range from 1.2V to 37V, providing flexibility for various circuit designs.
  • High Efficiency: Designed with a switch-mode power supply, the device offers high efficiency, which can be up to 77% depending on the output voltage and load conditions.
  • High Current Capability: This regulator is capable of delivering up to 3A of continuous output current, making it suitable for powering a range of devices.
  • Thermal Shutdown and Current Limit Protection: The built-in thermal shutdown and current limit protection features ensure the safety and reliability of the converter under excessive load and temperature conditions.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency oscillator reduces the need for external components and simplifies the design process.

Applications

The LM2593HVT-ADJ is designed to be used in a variety of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulator for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Design and Packaging

The device is packaged in a thermally enhanced TO-220 package, which provides improved thermal performance and allows for higher output currents and increased reliability. The LM2593HVT-ADJ also includes a standard series of inductors and capacitors to simplify the design of switch-mode power supplies.

With its comprehensive set of features, the LM2593HVT-ADJ from Texas Instruments stands out as a reliable and efficient solution for a variety of power supply designs, combining ease of use with high performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7100 $53.9700
16+ $6.3262 $101.2192
25+ $6.1285 $153.2125
34+ $5.9308 $201.6472
44+ $5.7331 $252.2564
59+ $5.1400 $303.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess