EN
  • EN
  • DE

LM2594HVM-5.0/NOPB

Part No LM2594HVM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053127-LM2594HVM-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2594HVM-5.0/NOPB CAD Model

Description

Product Overview: LM2594HVM-5.0/NOPB

The LM2594HVM-5.0/NOPB is a highly efficient, monolithic integrated circuit for voltage regulation manufactured by Texas Instruments. This step-down voltage regulator is designed to provide a fixed output voltage of 5.0V with a capability to drive a 0.5A load without the need for an external heat sink when used in typical applications.

Key Features

  • Output Voltage: Fixed 5.0V output with high accuracy.
  • Output Current: Capable of delivering 0.5A of continuous current.
  • Efficiency: Simple switcher concept for high efficiency (>90%) without the complexity of push-pull or resonant switching regulators.
  • Thermal Shutdown: In-built thermal shutdown feature provides protection against over-temperature conditions.
  • Frequency: 150 kHz fixed frequency internal oscillator.
  • Voltage Range: Wide input voltage range suitable for a variety of applications.
  • Protection: Current limit and thermal shutdown protection mechanisms are in place to safeguard the device and the load.
  • Package: Available in a thermally enhanced, surface-mount TO-263 package.
  • Lead-Free: NOPB designation indicates that the product is lead-free and RoHS compliant.

Applications

The LM2594HVM-5.0/NOPB is versatile and can be used in a wide range of applications. It is particularly suitable for simple, high-efficiency power supplies, such as:

  • Switching regulators for battery-powered devices
  • Step-down regulators for embedded systems
  • Positive to negative converter (Buck-Boost)
  • Pre-regulator for linear regulators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2594HVM-5.0/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding environments. With its advanced features and robust design, this voltage regulator is an excellent choice for designers looking for a stable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2616 $51.1392
29+ $3.4967 $101.4043
45+ $3.3874 $152.4330
62+ $3.2781 $203.2422
79+ $3.1689 $250.3431
106+ $2.8411 $301.1566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,760 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess