EN
  • EN
  • DE

LM2594MX-3.3

Part No LM2594MX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 40V Inv/Step Down Single-Out 3.3V 0.5A 8-Pin SOIC T/R / LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2594
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197536-LM2594MX-3.3
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Family Name LM2594
Introduction Date December 01, 1999
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2594MX-3.3 CAD Model

Description

Product Overview: LM2594MX-3.3 from Texas Instruments

The LM2594MX-3.3, manufactured by Texas Instruments, is a highly efficient, step-down voltage regulator that is part of the LM2594 series. This integrated circuit is designed to provide a fixed output voltage of 3.3V with a capability to drive a 0.5A load without the need for external transistors. The LM2594MX-3.3 is known for its ease of use and robust feature set, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage: Fixed 3.3V, suitable for logic level and digital circuitry.
  • Output Current: Capable of delivering up to 0.5A, making it versatile for moderate power needs.
  • Efficiency: Integrated switch contributes to a high efficiency that can be up to 77% at 500mA load, reducing power loss.
  • Operating Frequency: 150kHz fixed frequency internal oscillator that minimizes the size of external components.
  • Thermal Shutdown: Enhanced protection through internal thermal shutdown and current limit circuits.
  • Voltage Precision: Maintains ±4% maximum output voltage tolerance over the full line and load conditions.
  • Package: Available in a small surface-mount package, specifically an 8-lead SOP.

Applications

The LM2594MX-3.3 is versatile and can be used in various applications, including:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Design and Integration

Integrating the LM2594MX-3.3 into a circuit is simplified by its minimal external component requirement. The device requires only four external components for operation: an inductor, a diode, and two capacitors. Its high-efficiency design can also help reduce the need for complex thermal management, making it a practical choice for compact power supply designs.

For engineers and designers looking for a reliable, efficient, and easy-to-use voltage regulator, the LM2594MX-3.3 from Texas Instruments stands out as an excellent choice. Its combination of features and performance ensures that it can meet the needs of a diverse array of electronic devices and systems.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6723 $50.7737
46+ $2.1926 $100.8596
71+ $2.1241 $150.8111
98+ $2.0556 $201.4488
126+ $1.9871 $250.3746
169+ $1.7815 $301.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess