EN
  • EN
  • DE

LM2597N-5.0

Part No LM2597N-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 5V 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 500mA
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2597
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197581-LM2597N-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2597N-5.0 CAD Model

Description

The LM2597N-5.0 from Texas Instruments is a highly efficient, step-down voltage regulator with a fixed 5V output. This regulator is part of the LM2597 series, which are monolithic integrated circuits designed for easy implementation into a wide range of power supply and other power-related applications.

Key Features:

  • Output Voltage: Fixed 5V with a high precision output regulation.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Efficiency: Integrated switch allows for up to 77% efficiency at 3A of load current.
  • Voltage Input Range: Wide input voltage range from 4.5V to 40V, making it suitable for a variety of input sources.
  • Thermal Shutdown: Features thermal shutdown and current limit protection for safe operation under extreme conditions.
  • Frequency: 150 kHz fixed frequency internal oscillator.
  • Package: Standard 5-pin TO-220 package for easy mounting and heat dissipation.

Applications:

The LM2597N-5.0 is versatile and can be used in a multitude of applications including simple high-efficiency step-down regulators, efficient pre-regulators for linear regulators, and more complex power supply configurations. It is particularly well-suited for applications that require a fixed 5V supply, such as powering microcontrollers, sensors, and other digital ICs.

Advantages:

With its easy-to-use features, the LM2597N-5.0 simplifies the design of switch-mode power supplies. Its high efficiency reduces the need for heat sinking and its frequency compensation is achieved with a single external component. The regulator is also designed for easy implementation of external shutdown and synchronization.

Conclusion:

The LM2597N-5.0 voltage regulator from Texas Instruments is a robust, reliable, and efficient solution for a variety of power supply needs. Its ease of use, combined with its performance characteristics, makes it an excellent choice for designers looking to incorporate a stable 5V power source in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess