EN
  • EN
  • DE

LM26400YSDX

Part No LM26400YSDX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 16WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-WSON (5x5)
Family Name LM26400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877218-LM26400YSDX
Ultra Librarian 3D Model Ultra Librarian LM26400YSDX CAD Model

Description

The LM26400YSDX is a state-of-the-art dual output synchronous step-down DC/DC converter designed and manufactured by Texas Instruments. It is a highly integrated and efficient solution for applications requiring a compact, high-performance power supply. The device is capable of delivering up to 2A of continuous current per channel, making it suitable for powering core voltages, I/Os, and other system peripherals.

Key Features

  • Dual Channel: Two independent 2A outputs with separate enable pins allow for versatile power management schemes.
  • Wide Input Voltage Range: Operates from a 2.7V to 5.5V input, accommodating a variety of power sources including single-cell Li-ion batteries and 3.3V or 5V system rails.
  • High Efficiency: Integrated synchronous MOSFETs enhance efficiency, reducing the need for external components and minimizing power loss.
  • Adjustable Switching Frequency: Users can set the switching frequency from 500kHz to 4MHz, optimizing efficiency and component size.
  • Power Save Mode: At light loads, the device automatically enters power save mode, reducing quiescent current and maintaining high efficiency over the entire load range.
  • Thermal Protection: Built-in thermal shutdown and over-temperature protection safeguard the device from damage due to overheating.

Applications

The LM26400YSDX is ideal for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial and automotive systems
  • Point-of-load power supplies

Package and Availability

This converter is available in a compact 14-pin WSON package, making it ideal for space-constrained applications. Its small footprint, combined with the high level of integration, reduces the overall solution size and bill of materials cost. For pricing, samples, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

Note: It is important to consult the LM26400YSDX datasheet for detailed specifications, recommended layout, pin configurations, and application notes to ensure optimal performance in your design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1410 $55.2690
20+ $5.0388 $100.7760
31+ $4.8814 $151.3234
43+ $4.7239 $203.1277
55+ $4.5664 $251.1520
74+ $4.0940 $302.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess