EN
  • EN
  • DE

LM26420XMHX/NOPB

Part No LM26420XMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.5V
Output Current 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1053189-LM26420XMHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26420XMHX/NOPB CAD Model

Description

Product Overview: LM26420XMHX/NOPB

The LM26420XMHX/NOPB is a highly integrated, dual-channel synchronous step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is engineered to meet the stringent requirements of space-constrained and energy-sensitive applications across various industries.

Key Features

  • Dual-Channel Output: The device offers two independent output channels with high efficiency, capable of delivering up to 2A per channel. This feature allows for simultaneous regulation of different voltage rails, making it ideal for complex systems.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications, including those using single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, providing flexibility in catering to various design requirements.
  • High Efficiency: With integrated MOSFET switches, the LM26420XMHX/NOPB achieves high efficiency, which is critical for prolonging battery life in portable devices.
  • Frequency Synchronization: It features a synchronizable switching frequency from 2.2MHz to 2.6MHz, reducing the size of external components and avoiding interference with sensitive RF bands.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from potential damage due to excessive heat or current.
  • Low Quiescent Current: The regulator is designed to have a low quiescent current, which minimizes power consumption during light-load conditions or standby.

Applications

The LM26420XMHX/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and networking equipment
  • Smartphones and tablets
  • GPS and navigation systems
  • Medical devices and healthcare products

Reliability and Quality

Encased in a 20-pin LLP package, the LM26420XMHX/NOPB is designed to meet the reliability standards expected from Texas Instruments. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental regulations and promoting sustainability.

Overall, the LM26420XMHX/NOPB from Texas Instruments represents a robust and efficient solution for power management in modern electronic devices, combining performance with reliability.

You May Also Be Interested in

Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to €4.3754
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €0.9100
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to €5.1359
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to €11.8737
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to €17.1511
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to €4.0627
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to €6.1623
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to €6.1839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ €3.6252 €47.1279
31+ €2.9746 €92.2112
48+ €2.8816 €138.3181
66+ €2.7887 €184.0543
85+ €2.6957 €229.1332
113+ €2.4168 €273.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess