EN
  • EN
  • DE

LM26480QSQX-8D/NOPB

Part No LM26480QSQX-8D/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LM26480 Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear  Regulators | IC REG QUAD BUCK/LNR SYNC 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Switching Frequency 2MHz
Voltage/Current - Output 1 Adj to 2V, 1.5A
Voltage/Current - Output 2 Adj to 3.3V, 1.5A
Voltage/Current - Output 3 Adjustable to 3.5V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197652-LM26480QSQX-8D/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26480QSQX-8D/NOPB CAD Model

Description

Product Overview: LM26480QSQX-8D/NOPB

The LM26480QSQX-8D/NOPB is a versatile, high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This dual step-down voltage regulator is tailored for portable and space-constrained applications, providing a compact and efficient solution for power supply management.

Key Features

  • Dual Step-Down Voltage Regulator: The LM26480QSQX-8D/NOPB contains two independent, high-efficiency, 2A DC/DC step-down converters, allowing for simultaneous management of multiple power rails.
  • Adjustable Output Voltage: The output voltage of each channel can be independently adjusted using external resistors, providing design flexibility to meet specific application requirements.
  • High Efficiency: With its advanced design, the device achieves high power efficiency, which helps in reducing power loss and improving battery life in portable applications.
  • Wide Input Voltage Range: The PMIC operates over a wide range of input voltages from 2.7V to 5.5V, making it suitable for various power sources including single-cell lithium-ion batteries.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Small Package Size: The LM26480QSQX-8D/NOPB comes in a compact 24-lead WQFN package, ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The device is lead-free and RoHS compliant, meeting environmental standards and ensuring suitability for use in a wide range of markets.

Applications

The LM26480QSQX-8D/NOPB is designed for use in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless LAN and Bluetooth devices
  • Portable Media Players
  • GPS and Navigation Systems
  • Digital Cameras and Camcorders

This PMIC from Texas Instruments is an excellent choice for designers looking for a reliable, high-efficiency power management solution. Its dual-channel configuration, combined with its small footprint and comprehensive protection features, make the LM26480QSQX-8D/NOPB a versatile component for powering today's sophisticated portable devices.

You May Also Be Interested in

Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8363 $54.6904
18+ $5.6093 $100.9674
28+ $5.4340 $152.1520
39+ $5.2587 $205.0893
50+ $5.0834 $254.1700
66+ $4.5575 $300.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess