EN
  • EN
  • DE

LM2655MTC-ADJ

Part No LM2655MTC-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5A High Efficiency Synchronous Switching Regulator | IC REG BUCK ADJ 2.5A 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.238V
Maximum Output Voltage 13V
Output Current 2.5A
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM2655
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197666-LM2655MTC-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2655MTC-ADJ CAD Model

Description

Product Overview: Texas Instruments LM2655MTC-ADJ

The LM2655MTC-ADJ is a highly versatile and efficient switching voltage regulator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is part of the LM2655 series, which is known for its high-performance step-down voltage regulators capable of delivering a significant amount of power in a compact package.

With an adjustable output voltage range, the LM2655MTC-ADJ provides designers with the flexibility to tailor the power supply to the specific needs of their application. The device's output can be adjusted from 1.21V to the maximum input voltage, allowing it to power a wide variety of digital and analog circuits.

Key Features:

  • Adjustable Output Voltage: The LM2655MTC-ADJ offers an adjustable output that can be set from 1.21V to the input voltage, ensuring compatibility with various circuits requiring different voltage levels.
  • High Efficiency: This regulator maintains high efficiency across a wide range of loads, which is essential for portable and battery-powered applications where power conservation is critical.
  • Low EMI: The device is designed to minimize electromagnetic interference, making it suitable for noise-sensitive applications such as audio and precision measurement devices.
  • Thermal Shutdown: To protect against overheating, the LM2655MTC-ADJ includes a thermal shutdown feature that disables the regulator if the internal temperature exceeds safe operating limits.
  • Current Limit Protection: The built-in current limit protection prevents damage to the regulator and the powered device in case of an output overload or short circuit condition.

Applications:

The LM2655MTC-ADJ is ideal for a broad range of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Equipment
  • PC Peripherals
  • Power Management Solutions

The LM2655MTC-ADJ comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its robust design and comprehensive features make it an excellent choice for designers seeking a reliable and flexible power management solution.

For more detailed specifications and application notes, users are encouraged to consult the datasheet provided by Texas Instruments. The LM2655MTC-ADJ is not only a testament to Texas Instruments' commitment to quality but also an embodiment of their innovation in power management technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3740 $52.4880
28+ $3.5890 $100.4920
44+ $3.4768 $152.9792
60+ $3.3647 $201.8820
77+ $3.2525 $250.4425
103+ $2.9160 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess