EN
  • EN
  • DE

LM2673SD-ADJ

Part No LM2673SD-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2673 SIMPLE SWITCHER 3A Step-Down Voltage Regulator with Adjustable Current | IC REG BUCK ADJUSTABLE 3A 14VSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (5x6)
Family Part Number LM2673
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197729-LM2673SD-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2673SD-ADJ CAD Model

Description

Introducing the LM2673SD-ADJ Step-Down Voltage Regulator by Texas Instruments

The LM2673SD-ADJ from Texas Instruments is a highly efficient, step-down voltage regulator with an adjustable output. This regulator is part of the SIMPLE SWITCHER® series, which is renowned for its ease of use and robust performance. It operates over a wide input voltage range from 8V to 40V, making it suitable for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The LM2673SD-ADJ allows for an adjustable output voltage that can be set from 1.2V to 37V, ensuring versatility for different design requirements.
  • High Efficiency: With an efficiency of up to 92%, this regulator minimizes energy loss, making it ideal for power-sensitive applications.
  • Switching Frequency: A fixed 260 kHz switching frequency enables the use of smaller external components, reducing the overall solution size and cost.
  • Current Limiting and Thermal Protection: Built-in current limiting and thermal shutdown features protect the device and the overall system against over-current and over-temperature conditions.
  • Low Dropout Operation: The LM2673SD-ADJ is designed for low dropout performance, ensuring regulation is maintained even with a small input-to-output voltage differential.

Applications

  • Automotive systems
  • Power supplies for battery-operated devices
  • Industrial control systems
  • Telecommunications equipment
  • Portable consumer electronics

Design Support

Texas Instruments provides comprehensive design support for the LM2673SD-ADJ, including a detailed datasheet, application notes, and design tools. Engineers can access the WEBENCH® Designer to quickly create a custom power supply design, saving valuable development time.

The LM2673SD-ADJ is available in a thermally enhanced LLP-14 package, which offers a compact footprint while ensuring good thermal performance. With its combination of features, the LM2673SD-ADJ is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

For more information and to view the complete technical specifications, visit the Texas Instruments product page.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9934 $53.9604
14+ $7.3792 $103.3088
21+ $7.1486 $150.1206
29+ $6.9180 $200.6220
38+ $6.6874 $254.1212
51+ $5.9956 $305.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess