EN
  • EN
  • DE

LM2675MX-ADJ

Part No LM2675MX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 37V
Output Current 1A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089795-LM2675MX-ADJ
Family Name LM2675
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2675MX-ADJ CAD Model

Description

The LM2675MX-ADJ is a highly efficient, advanced component from Texas Instruments, a leading global semiconductor company.

  • Series: Simple Switcher
  • Switching Frequency: 260 kHz
  • Load Capacity: Up to 1A
  • Protection: Inbuilt thermal shutdown and current limit protection
  • Efficiency: Up to 90%
  • Output Voltage Range: 1.23V to 37V
  • Package: 14-pin SOIC
  • Compliance: RoHS compliant

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess