LM2694MT - Texas Instruments Step-Down Voltage Regulator
The LM2694MT from Texas Instruments is a highly efficient, step-down voltage regulator designed for a variety of applications. This device is part of the LM2694 series and comes in a compact 14-pin TSSOP package, making it suitable for space-constrained applications.
Key Features
- Adjustable Output Voltage: The LM2694MT allows for an adjustable output voltage that can be set from 1.225V to most of the input voltage range, providing flexibility for different design requirements.
- High Efficiency: With its advanced design, this regulator offers high efficiency, which can reach up to 95%. This makes it an excellent choice for battery-powered devices where power conservation is critical.
- Switching Frequency: The device operates at a fixed switching frequency of 260kHz, which provides an optimal balance between efficiency and the size of external components.
- Current Mode Control: The current mode control scheme ensures fast transient response and excellent loop stability.
- Thermal Shutdown: Built-in thermal shutdown protection ensures that the device is protected from damage due to overheating.
- Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode reduces external component count, thereby saving board space and cost.
Applications
The LM2694MT is versatile and can be used in a wide range of applications, including:
- Portable Devices
- Wireless Networking
- Set-Top Boxes
- Telecommunications Equipment
- Point-of-Load Power Supplies
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 14V
Output Voltage Range
1.225V to Vin
Package Type
14-pin TSSOP
Operating Temperature
-40°C to 125°C
With its robust feature set and high efficiency, the LM2694MT is an excellent choice for designers looking for a reliable step-down voltage regulator that can handle a broad range of power management tasks.