EN
  • EN
  • DE

LM26CIM5-XPA

Part No LM26CIM5-XPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 105°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 16µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM26
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 615163-LM26CIM5-XPA
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-XPA CAD Model

Description

Overview of Texas Instruments LM26CIM5-XPA

The LM26CIM5-XPA from Texas Instruments is a precision temperature sensor designed for simplicity and accuracy in a variety of applications. This small, yet robust, device offers a factory-calibrated temperature sensing solution with a preset trigger point, eliminating the need for external calibration in the field.

Key Features

  • Accuracy: The LM26CIM5-XPA boasts a high level of accuracy, with a typical error margin of ±3°C, ensuring reliable temperature readings for critical applications.
  • Temperature Range: This sensor operates over a wide temperature range, making it versatile for different environments and conditions.
  • Low Power Consumption: Designed for energy-efficient operation, it is ideal for battery-powered or low-power systems.
  • Simple Integration: With a user-friendly TO-92 package, the LM26CIM5-XPA is easy to integrate into existing designs without the need for complex circuitry.

Applications

The LM26CIM5-XPA is suited for a diverse array of applications, such as:

  • System thermal management and protection
  • Consumer electronics temperature monitoring
  • Industrial equipment monitoring
  • Environmental monitoring systems
  • Battery management systems

Technical Specifications

Parameter Specification Operating Voltage 2.7V to 5.5V Output Type Switch / Digital Output Package / Case TO-92-3 Temperature Threshold Factory-programmed

Quality and Reliability

As with all Texas Instruments products, the LM26CIM5-XPA is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of the industry, ensuring long-term performance and stability in a wide range of operating conditions.

For designers and engineers looking for a reliable and easy-to-use temperature sensor, the LM26CIM5-XPA from Texas Instruments is an excellent choice that combines performance with simplicity.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1102 $55.5100
110+ $0.9110 $100.2100
170+ $0.8825 $150.0250
235+ $0.8540 $200.6900
305+ $0.8256 $251.8080
410+ $0.7402 $303.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,050 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess