EN
  • EN
  • DE

LM26CIM5-ZHA

Part No LM26CIM5-ZHA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 120°C
Accuracy ±4°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197865-LM26CIM5-ZHA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-ZHA CAD Model

Description

LM26CIM5-ZHA Temperature Sensor

The LM26CIM5-ZHA is a precision, single digital-output, low-power temperature sensor from Texas Instruments that provides an overtemperature alarm/interrupt/shutdown output. This high-quality component is designed to maintain system health by providing accurate temperature readings and control signals for a variety of applications.

Key Features

  • Accuracy: The sensor offers a high degree of accuracy, with a typical error of ±3°C without calibration, ensuring reliable temperature monitoring.
  • Factory Preset Temperature Limits: The device comes with preset temperature limits that trigger the output when the temperature exceeds the threshold, making it easy to integrate into systems without the need for extensive configuration.
  • Low Power Consumption: Designed for power-sensitive applications, the LM26CIM5-ZHA consumes minimal power, which is crucial for battery-operated devices.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements.
  • Output Type: The open-drain output of the LM26CIM5-ZHA can be easily interfaced with a variety of microcontrollers or other digital circuits.
  • Temperature Range: This sensor is capable of operating over a broad temperature range, making it suitable for diverse environments and conditions.

Applications

The LM26CIM5-ZHA is versatile and can be used in multiple sectors including:

  • Consumer Electronics
  • Industrial Systems
  • Mobile Devices
  • Computing Equipment
  • Medical Devices

Quality and Reliability

As a product of Texas Instruments, a leader in semiconductor solutions, the LM26CIM5-ZHA temperature sensor is manufactured to meet high standards of quality and reliability. Whether you're designing a sophisticated industrial system or a simple consumer electronic device, you can trust this temperature sensor to provide precise temperature monitoring and control.

You May Also Be Interested in

Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) Automotive 6-Pin SOT-23 T/R
Lowest to $4.4356
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1102
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1755
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $5.6364
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-6
Lowest to $5.7999
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-5
Lowest to $0.3178
Rohm Semiconductor
Thermostat Output Temperature ICs with Variable Detection Temperature
Lowest to $0.6537
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $3.1112
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW OPEN DRAIN SOT23A-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2592 $50.3680
100+ $1.0332 $103.3200
150+ $1.0010 $150.1500
210+ $0.9687 $203.4270
270+ $0.9364 $252.8280
360+ $0.8395 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,187 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess