EN
  • EN
  • DE

LM26CIM5X-YPA/NOPB

Part No LM26CIM5X-YPA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 115°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 129224-LM26CIM5X-YPA/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-YPA/NOPB CAD Model

Description

The LM26CIM5X-YPA/NOPB from Texas Instruments is a precision, single digital-output, low-power thermostat that is designed to meet a wide range of temperature control applications.

  • Features: Preset temperature threshold and hysteresis, factory-programmed
  • Temperature Accuracy: ±1.5°C (typical)
  • Output: Digital open-drain, sinks up to 10 mA
  • Supply Voltage: 2.7V to 7.0V
  • Quiescent Current: 10 µA
  • Operating Temperature Range: -55°C to 130°C
  • ESD Rating: 2 kV (Human Body Model)
  • Package: 5-pin SOT-23
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Pin-Selectable Temperature Switches in SOT-23 | IC TEMP SENS TRIP PT PP SOT-23-6
Lowest to $1.6553
Analog Devices Inc.
Low Power Programmable Temperature Controller | IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $34.0454
Analog Devices Inc.
Lowest to $1.6320
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $53.1780
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Need more? Email Us
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.6366
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563 / Temp Sensor Digital 6-Pin SOT-563 T/R
Lowest to $0.3470
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW OPEN DRAIN SOT23A-5
Need more? Email Us
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $3.1112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess