EN
  • EN
  • DE

LM2700LD-ADJ

Part No LM2700LD-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter | IC REG BOOST ADJ 2.55A 14WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.2V
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 1.26V
Maximum Output Voltage 17.5V
Output Current 2.55A (Switch)
Switching Frequency 600kHz, 1.25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Family Part Number LM2700
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197881-LM2700LD-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2700LD-ADJ CAD Model

Description

The LM2700LD-ADJ is a high-performance, easy-to-use, step-up DC/DC converter from the reputable manufacturer, Texas Instruments. This versatile device is designed to cater to the needs of modern electronics by providing a reliable power boost function, making it an ideal choice for applications requiring a higher voltage from a lower voltage power supply.

Key Features

  • Adjustable Output Voltage: The LM2700LD-ADJ offers an adjustable output that can be set to the desired voltage level to accommodate various applications, ensuring flexibility and adaptability.
  • High Efficiency: With an efficiency rate that can reach up to 90%, this step-up converter minimizes energy loss, making it suitable for battery-powered devices where energy conservation is crucial.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 2.2V to 14V, allowing it to be used with multiple power sources including single-cell Li-Ion batteries and multi-cell battery configurations.
  • Switching Frequency: The device features a high switching frequency of 600 kHz to 1 MHz, which permits the use of smaller external components, thus reducing the overall solution size and cost.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protect the device and the subsequent circuitry from damage due to overheating and overcurrent conditions.

Applications

The LM2700LD-ADJ is suitable for a wide range of applications, including but not limited to:

  • LCD Displays and LED Lighting
  • Portable Media Players
  • Wireless and DSL Modems
  • Handheld Devices
  • GPS Receivers

Package and Reliability

Encased in a small, 14-pin thin SMD package, the LM2700LD-ADJ is designed to occupy minimal board space while providing robust performance. Texas Instruments' commitment to quality ensures that this product meets high reliability standards, making it a trustworthy choice for both commercial and industrial applications.

For more detailed information, including specific voltage settings, load conditions, and application notes, interested parties are encouraged to refer to the official Texas Instruments datasheets and product manuals.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1695 $52.6275
105+ $0.9596 $100.7580
165+ $0.9297 $153.4005
225+ $0.8997 $202.4325
290+ $0.8697 $252.2130
385+ $0.7797 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess