EN
  • EN
  • DE

LM2704MFX-ADJ

Part No LM2704MFX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Micropower Step-up DC/DC Converter with 550mA Peak Current Limit | IC LED DRVR RGLTR 550MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.2V
Voltage - Supply (Maximum) 7V
Voltage - Output 20V
Current - Output / Channel 550mA (Switch)
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM2704
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197891-LM2704MFX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2704MFX-ADJ CAD Model

Description

Product Overview: Texas Instruments LM2704MFX-ADJ

The LM2704MFX-ADJ from Texas Instruments is a highly versatile, step-up DC/DC converter designed to meet the power management needs of a wide array of portable devices. This component is part of Texas Instruments' LM2704 series and is particularly notable for its adjustable output voltage feature, allowing designers to tailor the voltage to their specific requirements.

Key Features

  • Adjustable Output Voltage: The LM2704MFX-ADJ provides an adjustable output that can be set from 2.2V to 14V, which is ideal for applications requiring a specific voltage level not covered by standard fixed-output converters.
  • High Efficiency: With an efficiency rate of up to 90%, this converter ensures minimal power loss during operation, making it suitable for battery-powered applications where power conservation is critical.
  • Small Form Factor: The device comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications.
  • Switching Frequency: The LM2704MFX-ADJ operates at 1.6MHz, allowing the use of small surface-mount inductors and capacitors, further reducing the overall footprint on the PCB.
  • Protection Features: It includes built-in thermal shutdown and current limit protection, enhancing the safety and reliability of the applications it powers.

Applications

The LM2704MFX-ADJ is well-suited for a variety of applications, particularly where space and power efficiency are of importance. It is commonly used in:

  • Portable devices such as smartphones, tablets, and GPS units
  • Wireless and RF power supplies
  • Handheld medical equipment
  • Portable media players and digital cameras

With its adjustable output voltage and high efficiency, the LM2704MFX-ADJ is an excellent choice for designers looking to optimize their power management solutions. Its compact size and protection features make it a reliable and robust choice for powering today's sophisticated portable electronics.

Ordering Information

The Texas Instruments LM2704MFX-ADJ is available in a small SOT-23-5 package and is RoHS compliant. For detailed specifications, application notes, and ordering information, please refer to the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5473 $50.9460
48+ $2.0901 $100.3248
75+ $2.0247 $151.8525
103+ $1.9594 $201.8182
132+ $1.8941 $250.0212
177+ $1.6982 $300.5814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,220 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess