EN
  • EN
  • DE
  • IT

LM2716MTX

Part No LM2716MTX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ/3.3V 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable (Fixed)
Number of Outputs 2
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 4V (3.3V)
Maximum Output Voltage 20V (Switch)
Output Current 3.6A (Switch), 1.8A
Switching Frequency 300kHz ~ 600kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LM2716
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719000-LM2716MTX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2716MTX CAD Model

Description

The LM2716MTX is a versatile and high-performance power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a part of TI's extensive range of power management devices that cater to the evolving needs of modern electronic systems.

The LM2716MTX combines two switching regulators in a single package, with one regulator configured as a high-efficiency step-down (buck) converter and the other as a boost converter. This unique configuration allows for a wide range of input voltages and provides a flexible solution for dual output voltage applications, making it an ideal choice for portable devices, automotive applications, and other systems requiring efficient power management.

Key Features:

  • Dual Output Regulators: Incorporates a step-down and a boost converter to provide two regulated outputs, enhancing the design's flexibility for various applications.
  • High Efficiency: Optimized for efficiency, the LM2716MTX reduces power loss and heat generation, extending battery life in portable devices.
  • Adjustable Output Voltage: Offers the ability to set the output voltage to the desired level, ensuring compatibility with a wide range of electronic components.
  • Integrated Switches: Includes internal power switches, which minimize the need for external components and simplify the design process.
  • Thermal Shutdown: Features built-in thermal shutdown protection, safeguarding the device against overheating and potential damage.
  • Frequency Synchronization: Allows synchronization with an external clock to reduce electromagnetic interference (EMI) and optimize system performance.

Applications:

  • Portable Electronics
  • Automotive Electronics
  • Power Supply Modules
  • Telecommunications
  • Industrial Systems

The LM2716MTX is available in a compact surface-mount package, making it suitable for space-constrained applications. With its advanced features and reliable performance, the LM2716MTX by Texas Instruments stands out as a comprehensive power management solution for designers looking to enhance the efficiency and functionality of their electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess