EN
  • EN
  • DE
  • IT

INA168NA

Part No INA168NA
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1014+
Reference case SOT23
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714507-INA168NA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA168NA CAD Model

Description

The INA168NA is a high-performance, current-shunt monitor from Texas Instruments, designed to provide precision current measurement for a wide range of applications. This device operates over a common-mode range that extends from -0.3V to 26V, making it suitable for both high-side and low-side current sensing. Its versatility and ease of use make it an ideal choice for power management in consumer electronics, automotive systems, battery management, and industrial equipment.

Key Features

  • Wide Input Common-Mode Range: The INA168NA is capable of operating over a large common-mode voltage range, accommodating systems with a variety of voltage levels.
  • High Accuracy: With its precision analog design, the INA168NA provides highly accurate current measurements, essential for reliable system performance and diagnostics.
  • Low Quiescent Current: The device's low power consumption is beneficial for battery-powered applications where power efficiency is critical.
  • Simple Implementation: A current output simplifies the interface to ADCs and microcontrollers, making system integration straightforward.
  • Wide Operating Temperature Range: The INA168NA is designed to perform reliably in a broad range of environmental conditions, with an operating temperature range from -40°C to +125°C.

Applications

  • Power Management
  • Battery Chargers
  • Automotive Systems
  • Portable Devices
  • Energy Management
  • Overcurrent Protection

Technical Specifications

The INA168NA comes in a SOT-23 package and features a bandwidth of up to 500 kHz. It allows for easy implementation in systems requiring current measurement without the need for multiple external components. The device also includes a voltage output that directly interfaces with a microcontroller's analog-to-digital converter (ADC) for digital analysis and processing of the current measurement data.

With its combination of high accuracy, low power consumption, and ease of use, the INA168NA from Texas Instruments stands out as a robust solution for current monitoring in a variety of electronic systems. Its ability to interface seamlessly with digital systems further enhances its utility in modern, smart applications where precise current monitoring is essential.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5424 $51.5280
200+ $0.5081 $101.6200
310+ $0.4909 $152.1790
440+ $0.4566 $200.9040
570+ $0.4395 $250.5150
715+ $0.4223 $301.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess