EN
  • EN
  • DE
  • IT

P6506BT

Part No P6506BT
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-220
Manufacturer NIKO-SEM
Win Source Part Number 755498-P6506BT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6506BT CAD Model

Description

The NIKO-SEM P6506BT is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for switching applications. It's commonly used in power supplies, DC-DC converters, and motor control circuits. The device offers low on-resistance and fast switching speeds, contributing to efficient power conversion.

Applications:

  • Power Supplies: Switching regulators, DC-DC converters.
  • Motor Control: Brushless DC motor drives, stepper motor drivers.
  • LED Lighting: LED drivers, dimming circuits.
  • Battery Management: Battery chargers, protection circuits.
  • Load Switching: General-purpose load switching applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.
  • Surface Mount Package: Enables compact circuit designs.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds minimize power losses.
  • Compact Design: Surface mount package allows for smaller circuit boards.
  • Reliable Operation: High avalanche energy rating ensures robust performance.
  • Easy to Use: Logic level gate drive simplifies circuit design.
  • Environmentally Friendly: Lead-free and RoHS compliant.

The P6506BT typically operates with a drain-source voltage rating in the range of tens of volts (e.g., 30V, 60V). The gate threshold voltage is designed for easy driving by standard logic levels. The device's thermal resistance is carefully specified to ensure reliable operation at its rated current. The specific package is often a small outline transistor (SOT) package for efficient heat dissipation. The datasheet provides detailed information on the device's electrical characteristics, thermal performance, and safe operating area. It’s critical to consult the datasheet for proper design and application of the MOSFET.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess