EN
  • EN
  • DE

LM2717MT-ADJEV

Part No LM2717MT-ADJEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LM2717MT-ADJ / LM2717MT-ADJ DC to DC Converter and Switching Regulator Chip Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V, 5V
Output Current 2A, 1.5A
Voltage - Input 8 V ~ 20 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2717
Win Source Part Number 778835-LM2717MT-ADJEV
Popularity Medium
Supply and Demand Status Balance
Family Name LM2717
Introduction Date March 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2717MT-ADJEV CAD Model

Description

The LM2717MT-ADJEV is a versatile and high-performance evaluation module from Texas Instruments designed for evaluating the capabilities of the LM2717, a dual step-down DC/DC converter. This evaluation module is an essential tool for engineers and designers who are looking to implement the LM2717 in their power supply designs.

Key Features

  • Adjustable Outputs: The LM2717MT-ADJEV provides two adjustable output voltages, allowing for a wide range of applications and flexibility in design.
  • High Efficiency: With its integrated synchronous rectification and low RDS(ON) MOSFETs, the module ensures high efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Compact Design: The evaluation module is compact in size, making it easy to integrate into existing systems without the need for significant redesign.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the module from potential damage due to overheating.
  • Current Limiting: The LM2717MT-ADJEV features current limiting to protect the device and the load from overcurrent conditions.

Applications

The LM2717MT-ADJEV is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • Set-top boxes
  • Networking cards and equipment

Technical Specifications

The evaluation module comes equipped with a host of technical features that make it a robust solution for power supply designs:

  • Input Voltage Range: 2.8V to 14V, accommodating a variety of input sources.
  • Output Voltage Range: Adjustable down to 1.25V, providing versatility in output voltage requirements.
  • Switching Frequency: 300kHz to 600kHz, allowing for a balance between efficiency and component size.
  • Maximum Output Current: Up to 2A for Channel 1 and 1.5A for Channel 2, suitable for powering a range of devices.

Conclusion

The LM2717MT-ADJEV from Texas Instruments is a powerful and flexible evaluation module that is perfect for testing and developing applications using the LM2717 dual step-down converter. With its comprehensive set of features and protections, it is a valuable tool for any power supply designer looking to optimize their design for efficiency, size, and reliability.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR MC34063AP1
Need more? Email Us
STMicroelectronics
BOARD EVAL L5991/STP12NK80Z
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063SMDINV
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intersil
EVALUATION BOARD FOR ISL97516IUZ / 600KHZ/1.2MHZ PWM STEP-UP REGULATOR
Need more? Email Us
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess