EN
  • EN
  • DE

LM2717MTX

Part No LM2717MTX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Dual Step-down DC/DC Converter | IC REG BUCK 3.3V DL 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 3.3V
Output Current 2.2A, 3.2A
Switching Frequency 300kHz ~ 600kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LM2717
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197901-LM2717MTX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2717MTX CAD Model

Description

Introducing the LM2717MTX from Texas Instruments

The LM2717MTX is a sophisticated, dual-channel power management integrated circuit (IC) designed to cater to the needs of modern electronic devices. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is engineered to deliver high efficiency and reliability for a wide range of applications.

Key Features

  • Dual-Channel Output: The LM2717MTX provides two independent output channels, each of which can be adjusted to suit specific voltage requirements. This flexibility makes it an ideal choice for systems that require multiple voltage levels.
  • High Efficiency: With an advanced switching regulator design, the LM2717MTX achieves excellent power conversion efficiency, which helps to minimize heat generation and prolong battery life in portable devices.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency up to 2MHz, enabling designers to optimize the performance for their specific application, whether it's prioritizing efficiency or minimizing the size of external components.
  • Integrated FETs: The inclusion of built-in FETs simplifies the design and reduces the external component count, which can lead to a reduction in overall system cost and size.
  • Thermal Shutdown: The LM2717MTX features a thermal shutdown mechanism that protects the IC from damage due to overheating, ensuring a longer operational lifespan and increased reliability.

Applications

The LM2717MTX is suitable for a myriad of applications, particularly where efficient power management is critical. Its versatility makes it a top choice for:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • DSL and cable modems
  • Networking cards and routers

Package and Availability

This power management IC comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that offers a space-saving solution for PCB designs. The LM2717MTX is available for order, and detailed technical specifications can be found on the Texas Instruments website, along with support documentation and design resources.

Conclusion

With its robust feature set and flexible design, the LM2717MTX from Texas Instruments stands out as an exemplary solution for dual-channel power management requirements. Its efficiency, reliability, and adaptability make it a go-to component for designers looking to optimize their power systems in a compact and cost-effective manner.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5466 $55.4660
22+ $4.5511 $100.1242
35+ $4.4089 $154.3115
47+ $4.2667 $200.5349
61+ $4.1244 $251.5884
82+ $3.6978 $303.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess