EN
  • EN
  • DE

LM27213MTDX

Part No LM27213MTDX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Single Phase Hysteretic Buck Controller | IC REG CTRLR BUCK 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.75V ~ 6V
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -5°C ~ 105°C
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number LM27213
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1197905-LM27213MTDX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27213MTDX CAD Model

Description

The LM27213MTDX is a high-performance, synchronous step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to deliver efficient and reliable voltage conversion for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The LM27213MTDX operates with an input voltage range from 3V to 14V, making it versatile for various power supply configurations.
  • High-Efficiency Synchronous Buck: Its synchronous buck topology ensures high efficiency, which is critical for reducing heat and improving system performance.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a customized voltage level to meet the specific needs of the application.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, the device simplifies design and reduces external component count.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the device.

Performance Specifications

  • Output Current: It is capable of delivering up to 3A of continuous output current, suitable for powering a range of devices.
  • High Switching Frequency: The LM27213MTDX operates at a high switching frequency, which allows for the use of smaller, space-saving external components.
  • Power Good Flag: A 'power good' flag is provided to indicate when the output voltage is within a specified range, which is useful for sequence control in complex systems.

Applications

The versatility and robust performance of the LM27213MTDX make it an ideal choice for a variety of applications, including:

  • Point-of-Load (POL) power supplies
  • FPGA and DSP power systems
  • Embedded computing systems
  • Networking and telecommunications equipment

Package and Availability

The LM27213MTDX is available in a compact, lead-free 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for automated assembly processes and space-constrained applications. For pricing, availability, and additional technical resources, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3705 $50.0175
330+ $0.3040 $100.3200
510+ $0.2945 $150.1950
705+ $0.2850 $200.9250
910+ $0.2755 $250.7050
1,215+ $0.2470 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 887 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess