EN
  • EN
  • DE

LM2726MX/NOPB

Part No LM2726MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 3.2A 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOIC T/R / IC DRIVER MOSFET DUAL SYNC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 7 V
Logic Voltage - VIL, VIH 0.25V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3.2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 42V
Rise and Fall Time 17ns, 12ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018870-LM2726MX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2726MX/NOPB
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2726MX/NOPB CAD Model

Description

The LM2726MX/NOPB is a high-performance, versatile product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product Type: Dual high-speed MOSFET driver
  • Design: Drive two N-Channel MOSFETs in a synchronous-rectified buck converter topology
  • Application: High switching frequencies applications
  • Feature: Adaptive dead-time control
  • Feature: Under-voltage lockout
  • Feature: Tri-state PWM input
  • Package: Small 10-pin MSOP PowerPAD
  • Compliance: RoHS compliant
  • Other: Lead-free and halogen-free

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2792 $50.1424
54+ $1.8702 $100.9908
83+ $1.8117 $150.3711
115+ $1.7533 $201.6295
148+ $1.6948 $250.8304
198+ $1.5195 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess